IES2000 Ceiling Tiles Phonstop E

Description
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems Color: grey Class 1 fire-rated (ASTM E 84) Dimensions: 610 x 610 mm (24 x 24 inches) Thickness: 25mm (1 inches) Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A) Impact, temperature, moisture, mold, pressure and acid resistant Easy to clean; can be used with anti-graffiti systems; withstands power washing Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings
Description
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems Color: grey Class 1 fire-rated (ASTM E 84) Dimensions: 610 x 610 mm (24 x 24 inches) Thickness: 25mm (1 inches) Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A) Impact, temperature, moisture, mold, pressure and acid resistant Easy to clean; can be used with anti-graffiti systems; withstands power washing Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Phonstop E - IES2000
St. Paris, OH, USA
Ceiling Tiles
Phonstop E
Ceiling Tiles Phonstop E
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems Color: grey Class 1 fire-rated (ASTM E 84) Dimensions: 610 x 610 mm (24 x 24 inches) Thickness: 25mm (1 inches) Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A) Impact, temperature, moisture, mold, pressure and acid resistant Easy to clean; can be used with anti-graffiti systems; withstands power washing Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings
  • High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber
  • Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems
  • Color: grey
  • Class 1 fire-rated (ASTM E 84)
  • Dimensions: 610 x 610 mm (24 x 24 inches)
  • Thickness: 25mm (1 inches)
  • Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A)
  • Impact, temperature, moisture, mold, pressure and acid resistant
  • Easy to clean; can be used with anti-graffiti systems; withstands power washing
  • Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Phonstop E
Product Name Ceiling Tiles
Description Ceiling
NRC 0.70 NRC
T 1.0 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Baffles - Polywrap Baffles - IES2000
Specs
Description Baffle
NRC 11.00 NRC
T 0.5 inch (12.7 mm)
View Details
AP Armaflex™ FS SA Duct Liners/Wraps -  - Armacell LLC
Specs
Description Sheet/Roll
NRC 0.40 NRC
T 1.5 to 2.0 inch (38.1 to 50.8 mm)
View Details