Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The QA-7 product consists of a vinyl coated fiberglass cloth on one side of 2" quilted fiberglass with non-porous scrim facing on the opposite side. Wall panels are constructed with all edges bound and grommets across the top. Rolls are available 4' wide x 25' long and can be supplied with edges bound or unbound.
Class A (or 1) Flammability Rated per ASTM E84
NRC rating 0.85
Available colors: gray, white, black, or tan
Available in either a diamond stitch or straight stitch pattern
Applications: Typically used when you are trying to reduce the reflection of sound waves or reverberant noise energy within a piece of equipment, a room, or a building.
Product Data:
Description
Vinyl coated fiberglass cloth facing/ fiberglass batt/ non-porous scrim facing.
Nominal thickness
2.0 inches
Standard width
48" wide
Roll length
25' long
Weight
0.45 lb psf
Temperature range
-20° to +180° F
Flammability
Flame Spread: 17.66 Smoke Density: 22.75
Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The QA-7 product consists of a vinyl coated fiberglass cloth on one side of 2" quilted fiberglass with non-porous scrim facing on the opposite side. Wall panels are constructed with all edges bound and grommets across the top. Rolls are available 4' wide x 25' long and can be supplied with edges bound or unbound.
- Class A (or 1) Flammability Rated per ASTM E84
- NRC rating 0.85
- Available colors: gray, white, black, or tan
- Available in either a diamond stitch or straight stitch pattern
Applications: Typically used when you are trying to reduce the reflection of sound waves or reverberant noise energy within a piece of equipment, a room, or a building.
| Product Data: |
| Description | Vinyl coated fiberglass cloth facing/ fiberglass batt/ non-porous scrim facing. |
| Nominal thickness | 2.0 inches |
| Standard width | 48" wide |
| Roll length | 25' long |
| Weight | 0.45 lb psf |
| Temperature range | -20° to +180° F |
| Flammability | Flame Spread: 17.66
Smoke Density: 22.75 |