IDEX Health & Science PEEK Frit 10µm .457" x .077" x .560" OC-803

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 10µm .457
Oak Harbor, WA, USA
PEEK Frit 10µm .457" x .077" x .560"
OC-803
PEEK Frit 10µm .457" x .077" x .560" OC-803
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number OC-803
Product Name PEEK Frit 10µm .457" x .077" x .560"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
500mL Bottle Top Filter, 0.45μm PES Filter, 90mm Diameter, Sterile - 229713 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Micro Filter Frit 0.5µm .038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 787 µm (31 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details