IDEX Health & Science Precolumn MicroFilter 0.5µm PEEK, for 1/16" OD 5 PEEK Frits M-560

Description
Our Precolumn MircoFilter w/PEEK frit connects directly into microbore or analytical columns. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is designed for 1/16" tubing OD. This assembly includes (5) A-735, (1) F-132, (1) P-416. The M-560-1 comes with one PEEK frit ( A-735).
Description
Our Precolumn MircoFilter w/PEEK frit connects directly into microbore or analytical columns. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is designed for 1/16" tubing OD. This assembly includes (5) A-735, (1) F-132, (1) P-416. The M-560-1 comes with one PEEK frit ( A-735).

Suppliers

Company
Product
Description
Supplier Links
Precolumn MicroFilter 0.5µm PEEK, for 1/16
Oak Harbor, WA, USA
Precolumn MicroFilter 0.5µm PEEK, for 1/16" OD 5 PEEK Frits
M-560
Precolumn MicroFilter 0.5µm PEEK, for 1/16" OD 5 PEEK Frits M-560
Our Precolumn MircoFilter w/PEEK frit connects directly into microbore or analytical columns. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is designed for 1/16" tubing OD. This assembly includes (5) A-735, (1) F-132, (1) P-416. The M-560-1 comes with one PEEK frit ( A-735).

Our Precolumn MircoFilter w/PEEK frit connects directly into microbore or analytical columns. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is designed for 1/16" tubing OD. This assembly includes (5) A-735, (1) F-132, (1) P-416. The M-560-1 comes with one PEEK frit ( A-735).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-560
Product Name Precolumn MicroFilter 0.5µm PEEK, for 1/16" OD 5 PEEK Frits
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Inlet Solvent Filter 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Insufflation Filter, Barbed - 11679 - Qosina Corp.
Specs
Filter Type Insufflation Filter, Barbed
Housing Material Other; PC, PTFE
Disc Diameter, Sheet Width 50 mm (1.97 inch)
View Details
PTFE Syringe Filter, 0.45μm, 13mm, Sterile - 229758 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details