Qosina Corp. Insufflation Filter, Barbed 11679

Description
Qosina is a leading supplier of Insufflation Filter with Hose Barb with 0.1 Micron, 50 mm Diameter, 0.337 inch OD Hose Barb. Get fast shipping and volume discounts on Gas parts.
Description
Qosina is a leading supplier of Insufflation Filter with Hose Barb with 0.1 Micron, 50 mm Diameter, 0.337 inch OD Hose Barb. Get fast shipping and volume discounts on Gas parts.

Suppliers

Company
Product
Description
Supplier Links
Insufflation Filter, Barbed - 11679 - Qosina Corp.
Ronkonkoma, NY, United States
Insufflation Filter, Barbed
11679
Insufflation Filter, Barbed 11679
Qosina is a leading supplier of Insufflation Filter with Hose Barb with 0.1 Micron, 50 mm Diameter, 0.337 inch OD Hose Barb. Get fast shipping and volume discounts on Gas parts.

Qosina is a leading supplier of Insufflation Filter with Hose Barb with 0.1 Micron, 50 mm Diameter, 0.337 inch OD Hose Barb. Get fast shipping and volume discounts on Gas parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Laboratory Filters
Product Number 11679
Product Name Insufflation Filter, Barbed
Filter Type Insufflation Filter, Barbed
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details
Hydrophilic Filter Straw - 28243 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter Straw
Housing Material Other; ABS, Nylon, PVC
Disc Diameter, Sheet Width 44.45 mm (1.75 inch)
View Details
Frit UHMWPE 10µm .062
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
View Details