IDEX Health & Science Mini MicroFilter Assembly for 1/32" OD, 1µm 5 Capsules M-543

Description
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).
Description
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).

Suppliers

Company
Product
Description
Supplier Links
Mini MicroFilter Assembly for 1/32
Oak Harbor, WA, USA
Mini MicroFilter Assembly for 1/32" OD, 1µm 5 Capsules
M-543
Mini MicroFilter Assembly for 1/32" OD, 1µm 5 Capsules M-543
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).

Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-543
Product Name Mini MicroFilter Assembly for 1/32" OD, 1µm 5 Capsules
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Inlet Solvent Filter Kit 2µm, for 1/4
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
View Details
Double-Ended Filter - Z173479 - Sigma-Aldrich
Specs
Filter Type Double-Ended Filter
Sample Type Liquid
Sample Size 60 cc (3.66 cubic inches)
View Details