IDEX Health & Science Mini MicroFilter Assembly 1µm 5 Capsules M-533

Description
Our Mini MicroFilter Assembly has internal volumes low enough to deliver accurate chromatographic results. It has a has a stainless steel screen frit giving it a porosity of 1µm. This assembly comes with (5) M-121, (2) F-152, (2) P-416BLK.
Description
Our Mini MicroFilter Assembly has internal volumes low enough to deliver accurate chromatographic results. It has a has a stainless steel screen frit giving it a porosity of 1µm. This assembly comes with (5) M-121, (2) F-152, (2) P-416BLK.

Suppliers

Company
Product
Description
Supplier Links
Mini MicroFilter Assembly 1µm 5 Capsules - M-533 - IDEX Health & Science
Oak Harbor, WA, USA
Mini MicroFilter Assembly 1µm 5 Capsules
M-533
Mini MicroFilter Assembly 1µm 5 Capsules M-533
Our Mini MicroFilter Assembly has internal volumes low enough to deliver accurate chromatographic results. It has a has a stainless steel screen frit giving it a porosity of 1µm. This assembly comes with (5) M-121, (2) F-152, (2) P-416BLK.

Our Mini MicroFilter Assembly has internal volumes low enough to deliver accurate chromatographic results. It has a has a stainless steel screen frit giving it a porosity of 1µm. This assembly comes with (5) M-121, (2) F-152, (2) P-416BLK.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-533
Product Name Mini MicroFilter Assembly 1µm 5 Capsules
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Prep Filter Assembly 10µm - A-360 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 2500 psi (1759 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28216 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, Supor®
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
1000mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile - 229738 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details