IDEX Health & Science Semi-Prep Filter Assembly 10µm A-360

Description
Our Semi-Prep Filter Assembly is meticulously designed for high flow applications. It is SFC and HPLC compatible. It has a porosity of 10µm and includes a stainless steel frit (1) A-331 .
Description
Our Semi-Prep Filter Assembly is meticulously designed for high flow applications. It is SFC and HPLC compatible. It has a porosity of 10µm and includes a stainless steel frit (1) A-331 .

Suppliers

Company
Product
Description
Supplier Links
Semi-Prep Filter Assembly 10µm - A-360 - IDEX Health & Science
Oak Harbor, WA, USA
Semi-Prep Filter Assembly 10µm
A-360
Semi-Prep Filter Assembly 10µm A-360
Our Semi-Prep Filter Assembly is meticulously designed for high flow applications. It is SFC and HPLC compatible. It has a porosity of 10µm and includes a stainless steel frit (1) A-331 .

Our Semi-Prep Filter Assembly is meticulously designed for high flow applications. It is SFC and HPLC compatible. It has a porosity of 10µm and includes a stainless steel frit (1) A-331 .

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-360
Product Name Semi-Prep Filter Assembly 10µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit 2µm .038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 787 µm (31 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details