IDEX Health & Science Guard Column Cartridge Kit 4.3mm ID x 1cm w/C-270 6pk C-751

Description
Our biocompatible Guard Column Cartridge Kit is specifically designed for use with our Guard Column Holders. It contains Reversed Phase C18 Silica packing material. This column comes with a C-270 holder and comes in a 6 Pack.
Description
Our biocompatible Guard Column Cartridge Kit is specifically designed for use with our Guard Column Holders. It contains Reversed Phase C18 Silica packing material. This column comes with a C-270 holder and comes in a 6 Pack.

Suppliers

Company
Product
Description
Supplier Links
Guard Column Cartridge Kit 4.3mm ID x 1cm w/C-270 6pk - C-751 - IDEX Health & Science
Oak Harbor, WA, USA
Guard Column Cartridge Kit 4.3mm ID x 1cm w/C-270 6pk
C-751
Guard Column Cartridge Kit 4.3mm ID x 1cm w/C-270 6pk C-751
Our biocompatible Guard Column Cartridge Kit is specifically designed for use with our Guard Column Holders. It contains Reversed Phase C18 Silica packing material. This column comes with a C-270 holder and comes in a 6 Pack.

Our biocompatible Guard Column Cartridge Kit is specifically designed for use with our Guard Column Holders. It contains Reversed Phase C18 Silica packing material. This column comes with a C-270 holder and comes in a 6 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-751
Product Name Guard Column Cartridge Kit 4.3mm ID x 1cm w/C-270 6pk
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 100 mm PEEK - 79558 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Econo-Column Chromatography Columns - 737-1522 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details