IDEX Health & Science Stainless Steel Frit 2µm .187" x .074" x .254" Natural - Single C-402

Description
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.
Description
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 2µm .187
Oak Harbor, WA, USA
Stainless Steel Frit 2µm .187" x .074" x .254" Natural - Single
C-402
Stainless Steel Frit 2µm .187" x .074" x .254" Natural - Single C-402
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number C-402
Product Name Stainless Steel Frit 2µm .187" x .074" x .254" Natural - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details
PEEK Frit 10µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1956 µm (77 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details