IDEX Health & Science Guard Column Cartridge 2mm x 1cm , 10-Pack C-282

Description
Our Convenient, prepacked PEEK™ Guard Column Cartridge complete the guard column system. These cartridges are available in a variety of bonded phases to match your column chemistry. It comes in a convenient 10 pack.
Description
Our Convenient, prepacked PEEK™ Guard Column Cartridge complete the guard column system. These cartridges are available in a variety of bonded phases to match your column chemistry. It comes in a convenient 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Guard Column Cartridge 2mm x 1cm , 10-Pack - C-282 - IDEX Health & Science
Oak Harbor, WA, USA
Guard Column Cartridge 2mm x 1cm , 10-Pack
C-282
Guard Column Cartridge 2mm x 1cm , 10-Pack C-282
Our Convenient, prepacked PEEK™ Guard Column Cartridge complete the guard column system. These cartridges are available in a variety of bonded phases to match your column chemistry. It comes in a convenient 10 pack.

Our Convenient, prepacked PEEK™ Guard Column Cartridge complete the guard column system. These cartridges are available in a variety of bonded phases to match your column chemistry. It comes in a convenient 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-282
Product Name Guard Column Cartridge 2mm x 1cm , 10-Pack
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 150 mm PEEK - 79423 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Flow Adaptor - 738-0016 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
LC/MS Column - 5045IV-05046-002-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 1.7 cm (0.6693 inch)
View Details