IDEX Health & Science PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" Single A-735

Description
PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.
Description
PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.

Suppliers

Company
Product
Description
Supplier Links
PEEK MicroFilter Frit 0.5µm .045
Oak Harbor, WA, USA
PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" Single
A-735
PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" Single A-735
PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.

PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm. It is also available in a 10 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-735
Product Name PEEK MicroFilter Frit 0.5µm .045" x .033" x .192" Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details
Inlet Solvent Filter 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details