IDEX Health & Science PEEK Frit 10µm .125" x .077" x .250" A-720

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 10µm .125
Oak Harbor, WA, USA
PEEK Frit 10µm .125" x .077" x .250"
A-720
PEEK Frit 10µm .125" x .077" x .250" A-720
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 10µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-720
Product Name PEEK Frit 10µm .125" x .077" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
SFCA Syringe Filter, 0.45μm, 30mm, Sterile - 229766 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
VHP Precolumn Filter 0.5µm - VHP-550 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.5000 µm (0.0197 mils)
Pressure 20000 psi (14076 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details