IDEX Health & Science Inline Filter Assembly 0.5µm A-431

Description
Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of .5µm.
Description
Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of .5µm.

Suppliers

Company
Product
Description
Supplier Links
Inline Filter Assembly 0.5µm - A-431 - IDEX Health & Science
Oak Harbor, WA, USA
Inline Filter Assembly 0.5µm
A-431
Inline Filter Assembly 0.5µm A-431
Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of .5µm.

Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two biocompatible PEEK fittings. It and has a porosity of .5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-431
Product Name Inline Filter Assembly 0.5µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
PVDF Syringe Filter, 0.45μm, 30mm, Sterile - 229745 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit 2µm, .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details