IDEX Health & Science Frit UHMWPE 2µm .065" x .065" x .200 A-422

Description
Our UHMWPE Frit is manufactured from UHMWPE which is a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.
Description
Our UHMWPE Frit is manufactured from UHMWPE which is a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit UHMWPE 2µm .065
Oak Harbor, WA, USA
Frit UHMWPE 2µm .065" x .065" x .200
A-422
Frit UHMWPE 2µm .065" x .065" x .200 A-422
Our UHMWPE Frit is manufactured from UHMWPE which is a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Our UHMWPE Frit is manufactured from UHMWPE which is a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-422
Product Name Frit UHMWPE 2µm .065" x .065" x .200
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
CA Syringe Filter, 0.80μm, 30mm, Sterile - 229764 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
PEEK Bottom-of-the-Bottle™ Filter Assembly PEEK, 10µm, for 3/16
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 10 µm (0.3937 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details