IDEX Health & Science Stainless Steel Frit Natural 20µm .625 x .062 x .750" A-345

Description
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a natural color PCTFE ring.
Description
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a natural color PCTFE ring.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit Natural 20µm .625 x .062 x .750
Oak Harbor, WA, USA
Stainless Steel Frit Natural 20µm .625 x .062 x .750"
A-345
Stainless Steel Frit Natural 20µm .625 x .062 x .750" A-345
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a natural color PCTFE ring.

Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a natural color PCTFE ring.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-345
Product Name Stainless Steel Frit Natural 20µm .625 x .062 x .750"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

VHP Precolumn Filter 0.2µm - VHP-555 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.2000 µm (0.0079 mils)
Pressure 20000 psi (14076 m H2O)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28306 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
500mL Bottle Top Filter, 0.45μm PES Filter, 90mm Diameter, Sterile - 229713 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details