IDEX Health & Science Inlet Solvent Prep Filter 10µm, 1/16" OD A-311

Description
Inlet Solvent Prep Filter provide the protection your system needs. Our Inlet solvent filter with a stem is designed to prevent pump and other system component damage. It has a 10µm porosity and is for 1/16"OD.
Description
Inlet Solvent Prep Filter provide the protection your system needs. Our Inlet solvent filter with a stem is designed to prevent pump and other system component damage. It has a 10µm porosity and is for 1/16"OD.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Prep Filter 10µm, 1/16
Oak Harbor, WA, USA
Inlet Solvent Prep Filter 10µm, 1/16" OD
A-311
Inlet Solvent Prep Filter 10µm, 1/16" OD A-311
Inlet Solvent Prep Filter provide the protection your system needs. Our Inlet solvent filter with a stem is designed to prevent pump and other system component damage. It has a 10µm porosity and is for 1/16"OD.

Inlet Solvent Prep Filter provide the protection your system needs. Our Inlet solvent filter with a stem is designed to prevent pump and other system component damage. It has a 10µm porosity and is for 1/16"OD.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-311
Product Name Inlet Solvent Prep Filter 10µm, 1/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 2µm .187
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.75 mm (0.1870 inch)
Thickness 1880 µm (74 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28247 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PTFE
Disc Diameter, Sheet Width 15 mm (0.5906 inch)
View Details
250mL Bottle Top Filter, 0.22μm PES Filter, 75mm Diameter, Sterile - 229716 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details