IDEX Health & Science Inlet Solvent Filter 10µm, for 1/8" OD A-302A

Description
Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and a 1/8" OD tubing. comes with (1) XP-325 Flangeless Fitting.
Description
Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and a 1/8" OD tubing. comes with (1) XP-325 Flangeless Fitting.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 10µm, for 1/8
Oak Harbor, WA, USA
Inlet Solvent Filter 10µm, for 1/8" OD
A-302A
Inlet Solvent Filter 10µm, for 1/8" OD A-302A
Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and a 1/8" OD tubing. comes with (1) XP-325 Flangeless Fitting.

Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and a 1/8" OD tubing. comes with (1) XP-325 Flangeless Fitting.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-302A
Product Name Inlet Solvent Filter 10µm, for 1/8" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
500mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile - 229725 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details
Inlet Solvent Filter 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details