IDEX Health & Science Inlet Solvent Filter 10µm, for 1/16" ID A-302

Description
Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/16" ID tubing. It also comes made for a 1/4-28 thread port configuration.
Description
Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/16" ID tubing. It also comes made for a 1/4-28 thread port configuration.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 10µm, for 1/16
Oak Harbor, WA, USA
Inlet Solvent Filter 10µm, for 1/16" ID
A-302
Inlet Solvent Filter 10µm, for 1/16" ID A-302
Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/16" ID tubing. It also comes made for a 1/4-28 thread port configuration.

Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 1/16" ID tubing. It also comes made for a 1/4-28 thread port configuration.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-302
Product Name Inlet Solvent Filter 10µm, for 1/16" ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PES Syringe Filter, 0.45μm, 13mm, Sterile - 229748 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit 20µm .0750
Specs
Filter Type Pre-Filter
Filter Medium Material Stainless Steel/Tefzel (ETFE)
Disc Diameter, Sheet Width 1.9 mm (0.0750 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details