IDEX Health & Science Inlet Solvent Filter 2µm, for 1/8" OD 5 Pack A-223

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It comes as a single or in a 5 pack. Filter designed for specialized connection only. Fitting part P-100 must be ordered separately for use with this filter.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It comes as a single or in a 5 pack. Filter designed for specialized connection only. Fitting part P-100 must be ordered separately for use with this filter.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 2µm, for 1/8
Oak Harbor, WA, USA
Inlet Solvent Filter 2µm, for 1/8" OD 5 Pack
A-223
Inlet Solvent Filter 2µm, for 1/8" OD 5 Pack A-223
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It comes as a single or in a 5 pack. Filter designed for specialized connection only. Fitting part P-100 must be ordered separately for use with this filter.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 2µm and is for 1/8" OD Tubing. It comes as a single or in a 5 pack. Filter designed for specialized connection only. Fitting part P-100 must be ordered separately for use with this filter.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-223
Product Name Inlet Solvent Filter 2µm, for 1/8" OD 5 Pack
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details
PEEK Frit 2µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details