IDEX Health & Science Iso-Prep™ Guard Holder 21.2 ID mm x 1.0cm 9197-P-AR

Description
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns by trapping particles in the frits.
Description
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns by trapping particles in the frits.

Suppliers

Company
Product
Description
Supplier Links
Iso-Prep™ Guard Holder 21.2 ID mm x 1.0cm - 9197-P-AR - IDEX Health & Science
Oak Harbor, WA, USA
Iso-Prep™ Guard Holder 21.2 ID mm x 1.0cm
9197-P-AR
Iso-Prep™ Guard Holder 21.2 ID mm x 1.0cm 9197-P-AR
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns by trapping particles in the frits.

Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns by trapping particles in the frits.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9197-P-AR
Product Name Iso-Prep™ Guard Holder 21.2 ID mm x 1.0cm
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X800 Analytical Replacement Cart. - 79833 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3 cm (1.18 inch)
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
RP18 HPLC Column, 5um, 300A, 4.6x100mm, 24% carbon load - OD-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details