IDEX Health & Science Quick-Seal™ Analytical Guard Stand Alone Holder 9157-P

Description
Our Quick-Seal Guard Stand Alone Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.
Description
Our Quick-Seal Guard Stand Alone Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.

Suppliers

Company
Product
Description
Supplier Links
Quick-Seal™ Analytical Guard Stand Alone Holder - 9157-P - IDEX Health & Science
Oak Harbor, WA, USA
Quick-Seal™ Analytical Guard Stand Alone Holder
9157-P
Quick-Seal™ Analytical Guard Stand Alone Holder 9157-P
Our Quick-Seal Guard Stand Alone Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.

Our Quick-Seal Guard Stand Alone Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9157-P
Product Name Quick-Seal™ Analytical Guard Stand Alone Holder
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 21.5 x 75 mm - 79154 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 10mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Silica HPLC Column, 5um, 100A, 4.6x150mm - S-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details