IDEX Health & Science LC Column Tubes 10mm ID x 1/2" OD 25cm 101-08100-025

Description
LC Column Tubes 10mm ID x 1/2" OD
Description
LC Column Tubes 10mm ID x 1/2" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 10mm ID x 1/2
Oak Harbor, WA, USA
LC Column Tubes 10mm ID x 1/2" OD 25cm
101-08100-025
LC Column Tubes 10mm ID x 1/2" OD 25cm 101-08100-025
LC Column Tubes 10mm ID x 1/2" OD

LC Column Tubes 10mm ID x 1/2" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-08100-025
Product Name LC Column Tubes 10mm ID x 1/2" OD 25cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 4.6 x 250 mm - 79677 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-0512 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
4.6mm Bio-Safe™ Column - 5050IP-08046-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 3 cm (1.18 inch)
View Details