IDEX Health & Science Transfer-Line Degasser 1.1 m 9000-1549

Description
Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles before they occur. The Transfer Line Degasser employs a PoridexTM membrane and can be used a transfer line nearly anyway instrumentation due to the small footprint.
Description
Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles before they occur. The Transfer Line Degasser employs a PoridexTM membrane and can be used a transfer line nearly anyway instrumentation due to the small footprint.

Suppliers

Company
Product
Description
Supplier Links
Transfer-Line Degasser 1.1 m - 9000-1549 - IDEX Health & Science
Oak Harbor, WA, USA
Transfer-Line Degasser 1.1 m
9000-1549
Transfer-Line Degasser 1.1 m 9000-1549
Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles before they occur. The Transfer Line Degasser employs a PoridexTM membrane and can be used a transfer line nearly anyway instrumentation due to the small footprint.

Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles before they occur. The Transfer Line Degasser employs a PoridexTM membrane and can be used a transfer line nearly anyway instrumentation due to the small footprint.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Degassers
Product Number 9000-1549
Product Name Transfer-Line Degasser 1.1 m
Degasser Type Flow
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Degasser - AquaPrep II - Micromeritics
Specs
Degasser Type Vacuum
Flow Rate 83.32 cc/min (5.08 SCIM)
View Details
Prep Degassing Chamber (2 Ch 40mL/min) - 9000-1118 - IDEX Health & Science
Specs
Degasser Type Flow
Vacuum Rating 1554 mm Hg (830 in H2O)
Flow Rate 50 cc/min (3.05 SCIM)
View Details
Plate Degasser - PD3 - Edwards Vacuum
Edwards Vacuum
Specs
Degasser Type Vacuum
Pumps Served RV3 Vacuum Pump
Vacuum Rating 0.0 to 761 mm Hg (0.0 to 407 in H2O)
View Details
Gas Transfer Membrane Contactors - 3M™ Liqui-Cel™ 8 x 40/8 x 80 Cartridge - 3M Separation and Purification Sciences Division
Specs
Degasser Type Vacuum
Features Continuous Operation
Certifications Text RoHS
View Details