IDEX Health & Science Frit Assembly, LC Compression 10mm ID 7006-20

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression 10mm ID - 7006-20 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression 10mm ID
7006-20
Frit Assembly, LC Compression 10mm ID 7006-20
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7006-20
Product Name Frit Assembly, LC Compression 10mm ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PES Syringe Filter, 0.45μm, 30mm, Sterile - 229749 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details
Inlet Solvent Filter Kit 2µm, for 1/4
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details