IDEX Health & Science Frit Assembly, LC Compression 7.8mm ID 7005-20

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression 7.8mm ID - 7005-20 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression 7.8mm ID
7005-20
Frit Assembly, LC Compression 7.8mm ID 7005-20
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7005-20
Product Name Frit Assembly, LC Compression 7.8mm ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
PEEK Bottom-of-the-Bottle™ Filter Assembly PEEK, 10µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details