IDEX Health & Science 3 mm Modular Column 5041IP-05030-025-05

Description
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 30cm and are available with Frit 0.5µm and Frit 2µm frit porosity.
Description
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 30cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Suppliers

Company
Product
Description
Supplier Links
3 mm Modular Column - 5041IP-05030-025-05 - IDEX Health & Science
Oak Harbor, WA, USA
3 mm Modular Column
5041IP-05030-025-05
3 mm Modular Column 5041IP-05030-025-05
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 30cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 30cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5041IP-05030-025-05
Product Name 3 mm Modular Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HC-75 (Pb2+) 9 µm 7.8 x 305 mm - 79438 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Econo-Column Chromatography Columns - 737-1591 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details