Hamilton Company HC-75 (Pb2+) 9 µm 7.8 x 305 mm 79438

Description
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
Request a Quote
Description
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HC-75 (Pb2+) 9 µm 7.8 x 305 mm - 79438 - Hamilton Company
Reno, NV, United States
HC-75 (Pb2+) 9 µm 7.8 x 305 mm
79438
HC-75 (Pb2+) 9 µm 7.8 x 305 mm 79438
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.

HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79438
Product Name HC-75 (Pb2+) 9 µm 7.8 x 305 mm
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 9 µm (0.3543 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 4.6 x 150 mm - 79272 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Carbonate Form Replacement Cartridges - 79865 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-X800 7 µm 4.1 x 150 mm - 79855 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
HxSil C18 5 µm 4.6 x 150 mm - 79868 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details