IDEX Health & Science IsoBar Systems 2.1 mm ID, Parker Port 15.0cm 5030IP-04021-015-05

Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.
Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Suppliers

Company
Product
Description
Supplier Links
IsoBar Systems 2.1 mm ID, Parker Port 15.0cm - 5030IP-04021-015-05 - IDEX Health & Science
Oak Harbor, WA, USA
IsoBar Systems 2.1 mm ID, Parker Port 15.0cm
5030IP-04021-015-05
IsoBar Systems 2.1 mm ID, Parker Port 15.0cm 5030IP-04021-015-05
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5030IP-04021-015-05
Product Name IsoBar Systems 2.1 mm ID, Parker Port 15.0cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.6 x 150 mm PEEK - 79384 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3 cm (1.18 inch)
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Sodium Column - 1193250 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details