IDEX Health & Science LC Column Tubes 10mm ID x 1/2" OD 15cm 101-08100-015

Description
LC Column Tubes 10mm ID x 1/2" OD
Description
LC Column Tubes 10mm ID x 1/2" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 10mm ID x 1/2
Oak Harbor, WA, USA
LC Column Tubes 10mm ID x 1/2" OD 15cm
101-08100-015
LC Column Tubes 10mm ID x 1/2" OD 15cm 101-08100-015
LC Column Tubes 10mm ID x 1/2" OD

LC Column Tubes 10mm ID x 1/2" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-08100-015
Product Name LC Column Tubes 10mm ID x 1/2" OD 15cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 3 µm 2.1 x 50 mm - 79889 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Flow Adaptor Maintenance Kit - 738-0024 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9105-20QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 1 mm (0.0394 inch)
View Details