IDEX Health & Science LC Column Tubes 10mm ID x 1/2" OD 8cm 101-08100-008

Description
LC Column Tubes 10mm ID x 1/2" OD
Description
LC Column Tubes 10mm ID x 1/2" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 10mm ID x 1/2
Oak Harbor, WA, USA
LC Column Tubes 10mm ID x 1/2" OD 8cm
101-08100-008
LC Column Tubes 10mm ID x 1/2" OD 8cm 101-08100-008
LC Column Tubes 10mm ID x 1/2" OD

LC Column Tubes 10mm ID x 1/2" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-08100-008
Product Name LC Column Tubes 10mm ID x 1/2" OD 8cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 Analytical Starter Kit - 79461 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
RP8 HPLC Column, 5um, 100A, 4.6x100mm, 12% carbon load - O-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details