IDEX Health & Science LC Column Tubes 10mm ID x 1/2" OD 5cm 101-08100-005

Description
LC Column Tubes 10mm ID x 1/2" OD
Description
LC Column Tubes 10mm ID x 1/2" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 10mm ID x 1/2
Oak Harbor, WA, USA
LC Column Tubes 10mm ID x 1/2" OD 5cm
101-08100-005
LC Column Tubes 10mm ID x 1/2" OD 5cm 101-08100-005
LC Column Tubes 10mm ID x 1/2" OD

LC Column Tubes 10mm ID x 1/2" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-08100-005
Product Name LC Column Tubes 10mm ID x 1/2" OD 5cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

RCX-10 7 µm 4.6 x 250 mm PEEK - 79388 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
UNO S Polishing Column - 720-0029 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
IsoBar Systems 3.0 mm ID, Parker Port 2.0cm - 5030IP-05030-002-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details