Bio-Rad Laboratories, Inc. UNO S Polishing Column 720-0029

Description
Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing column for late-stage purification UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.
Description
Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing column for late-stage purification UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.

Suppliers

Company
Product
Description
Supplier Links
UNO S Polishing Column - 720-0029 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
UNO S Polishing Column
720-0029
UNO S Polishing Column 720-0029
Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing column for late-stage purification UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.

Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing column for late-stage purification

UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups.

The UNO S columns are for strong cation exchange. Choose from the following UNO columns:

  • UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols
  • UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available

* U.S. patent 6,423,666.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 720-0029
Product Name UNO S Polishing Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 Analytical Replacement Cartridge - 79268 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
RP18 HPLC Column, 5um, 300A, 4.6x100mm, 12% carbon load - ODL-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Columns - 737-1576 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details