IDEX Health & Science LC Column Tubes 4.6mm ID x 1/4" OD 25cm w/o Electro Polish 101-04046-025

Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.
Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 4.6mm ID x 1/4
Oak Harbor, WA, USA
LC Column Tubes 4.6mm ID x 1/4" OD 25cm w/o Electro Polish
101-04046-025
LC Column Tubes 4.6mm ID x 1/4" OD 25cm w/o Electro Polish 101-04046-025
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-04046-025
Product Name LC Column Tubes 4.6mm ID x 1/4" OD 25cm w/o Electro Polish
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.1 x 150 mm - 79464 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
RP8 HPLC Column, 5um, 300A, 4.6x100mm, 6% carbon load - OL-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details