Hamilton Company PRP-X500 7 µm 4.6 x 150 mm 79573

Description
PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns. The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.
Request a Quote
Description
PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns. The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X500 7 µm 4.6 x 150 mm - 79573 - Hamilton Company
Reno, NV, United States
PRP-X500 7 µm 4.6 x 150 mm
79573
PRP-X500 7 µm 4.6 x 150 mm 79573
PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns. The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.

PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns.

The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79573
Product Name PRP-X500 7 µm 4.6 x 150 mm
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 7 µm (0.2756 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) - 79791 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
HC-75 (Ca2+) 9 µm 4.1 x 250 mm - 79431 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-3 12-20 µm 21.2 x 100 mm - 79186 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X800 Analytical Replacement Cart. - 79832 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details