IDEA, Inc. Round Through-Hole Lamp IGD 2351/T2

Description
Round lamp, 1" leads, low current
Description
Round lamp, 1" leads, low current

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IGD 2351/T2
Round Through-Hole Lamp IGD 2351/T2
Round lamp, 1" leads, low current

Round lamp, 1" leads, low current

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IGD 2351/T2
Product Name Round Through-Hole Lamp
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details