IDEA, Inc. Bi-Color Through-Hole Lamp IEGW 9493

Description
Bi-color, 3-leaded, flangeless
Description
Bi-color, 3-leaded, flangeless

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Bi-Color Through-Hole Lamp
IEGW 9493
Bi-Color Through-Hole Lamp IEGW 9493
Bi-color, 3-leaded, flangeless

Bi-color, 3-leaded, flangeless

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IEGW 9493
Product Name Bi-Color Through-Hole Lamp
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
View Details