IDEA, Inc. G70B Series G70B/GT

Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet
Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G70B Series
G70B/GT
G70B Series G70B/GT
Designed to snap into a nominal 1/4" hole from the front of a panel

Designed to snap into a nominal 1/4" hole from the front of a panel

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G70B/GT
Product Name G70B Series
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details