IDEA, Inc. G61UDB/X Series G61UDB/O

Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G61UDB/X Series
G61UDB/O
G61UDB/X Series G61UDB/O
Lamp located 2.3 mm above the PCB, pinout reverse optional

Lamp located 2.3 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G61UDB/O
Product Name G61UDB/X Series
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
2.2X1.4MM YELLOW SMD LED - AA2214SYSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers