IDEA, Inc. G61B Series G61B/Y

Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G61B Series
G61B/Y
G61B Series G61B/Y
Lamp located 5.08 mm above the PCB, pinout reverse optional

Lamp located 5.08 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G61B/Y
Product Name G61B Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details