IDEA, Inc. G61B Series G61B/GT

Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet
Datasheet Summary
Powered by GS/AI

The G61B/GT is a T-1 size right-angle indicator designed for PCB mounting, suitable for logic status, position, or fault indication. The LED lamp is positioned 5.08 mm above the PCB, allowing for compatibility with other series such as G61XB and G95XB. This model features a tinted transparent high brightness green LED, with a peak wavelength of 565 nm and a forward voltage of 2.1 V at a current of 20 mA, providing an intensity of 40 mcd. The G61B series also offers the option for reversed pinout by adding ,Äú-RL,Äù to the order code. This product is ideal for applications requiring clear visual indication in compact spaces.

Datasheet Summary
Powered by GS/AI

The G61B/GT is a T-1 size right-angle indicator designed for PCB mounting, suitable for logic status, position, or fault indication. The LED lamp is positioned 5.08 mm above the PCB, allowing for compatibility with other series such as G61XB and G95XB. This model features a tinted transparent high brightness green LED, with a peak wavelength of 565 nm and a forward voltage of 2.1 V at a current of 20 mA, providing an intensity of 40 mcd. The G61B series also offers the option for reversed pinout by adding ,Äú-RL,Äù to the order code. This product is ideal for applications requiring clear visual indication in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G61B Series
G61B/GT
G61B Series G61B/GT
Lamp located 5.08 mm above the PCB, pinout reverse optional

Lamp located 5.08 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G61B/GT
Product Name G61B Series
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
DURIS® low and mid power LEDs - GD DASPA1.14 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 105 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details