IDEA, Inc. G60B Series G60B/G

Description
Lamp located 3.2 mm above the PCB, pinout reverse optional
Description
Lamp located 3.2 mm above the PCB, pinout reverse optional

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G60B Series
G60B/G
G60B Series G60B/G
Lamp located 3.2 mm above the PCB, pinout reverse optional

Lamp located 3.2 mm above the PCB, pinout reverse optional

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G60B/G
Product Name G60B Series
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details