IDEA, Inc. G53M Series G53M/I2

Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet
Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G53M Series
G53M/I2
G53M Series G53M/I2
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G53M/I2
Product Name G53M Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details
LED Indication - Discrete - 754-2083-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
View Details
2 suppliers