IDEA, Inc. G297B Series G297B/EG

Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet
Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G297B Series
G297B/EG
G297B Series G297B/EG
Three leads, pins spaced on 2.54 mm centers in a single row

Three leads, pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G297B/EG
Product Name G297B Series
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details