IDEA, Inc. G261B Series G261B/G5

Description
LED located 0.2" from the PCB, pinout reverse optional
Datasheet
Description
LED located 0.2" from the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G261B Series
G261B/G5
G261B Series G261B/G5
LED located 0.2" from the PCB, pinout reverse optional

LED located 0.2" from the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G261B/G5
Product Name G261B Series
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details