The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning.
Features
• Precision linear steel guide rails with rack and cable trays
• Easy retrofit to existing or selected conveyors and tables
• Carriage with hardened double ball bearings
• Magnetic linear encoder for direct measuring
• Steel faceplate with manual arm lift, adjustable in X / Y / Z directions
• Position controller for single position with manual mode, inch/
metric conversion and automatic arm retract
• Linear error compensation, 100 points
• Control stand (free standing)
• Motor brake for secure positioning
• Left or right side mounting
Specifications
• Travel speed: 20in/sec, others available on request
• Repeatability: +/- 0.001in (+/- 0.03mm)
• Encoder accuracy: +/- 0.001in/ft (+/- 0.1mm/m)
• Total length: measuring length + 20in
STOP Options
• Pneumatic arm lift and lower
• 3,000 line program memory and outputs for full automatic operation
• RS232 interface with TS312 communication software for PC
• Barcode scanning system
PUSHER Specifications
• Push force: 100lbs max. weight, higher upon request
• Travel speed: 20in/sec, others available upon request
PUSHER Options
• Push feed carriage
• Adjustable pneumatic gripper (universal vertical & horizontal)
• 3,000 line program memory and outputs for full automatic operation
• RS232 interface with TS312 communication software for PC
• Photo eye for material recognition and initialization
Roller conveyors, series RC and RH
• Open conveyor, steel construction with galvanized steel rollers
• Stands with flexible height adjustment from 27-3/8 to 39-3/8in
• Capacity: 135 lbs/ft (RC) or 620 lbs/ft (RH)
• Width between rail: 13/15/19 inch standard, others upon request
• Plastic rollers for scratch free applications available upon request
• Metal safety inserts available upon request
• Material support collars (vertical gripper pass thru)
Flat TABLE, series RF
• Solid steel top with 135 lbs/ft capacity
• Stands with flexible height adjustment from 27-3/4" to 39-3/4"
• Overall width: 12/16/22 inch standard, others on request
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Stock and Strip Feeders |
| Product Number | PD50 |
| Product Name | Automatic Stop / Pusher System |