Hymark/Kentucky Gauge Heavy Duty Automatic Stop / Pushing System PDE

Description
The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its pneumatic retract and arm lift, the PDE is designed for high productivity steel applications. Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position controller with control stand • Moving carrier with DC servomotor and encoder • Moving carrier and cables integrated in an aluminum profile • Backstop for multiple piece handling • Pneumatic Auto-brake system for maximum holding force • Pneumatic retract function with shock absorption • Mounting bracket • Left or right side mounting Specifications • Brake force: min. 4,000N • Accuracy: +/- 0.001in/ft (+/- 0.1mm/m) • Repeat accuracy: +/-0.004in (+/-0.1mm) • Measuring length: standard up to 65ft, others on request • Total length: measuring length + 2ft (0.6m) • Max. length: up to 65ft (20m) • Controller: Easy to read LED with actual, demand, and quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller • Working table • Tilt feed table
Datasheet
Description
The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its pneumatic retract and arm lift, the PDE is designed for high productivity steel applications. Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position controller with control stand • Moving carrier with DC servomotor and encoder • Moving carrier and cables integrated in an aluminum profile • Backstop for multiple piece handling • Pneumatic Auto-brake system for maximum holding force • Pneumatic retract function with shock absorption • Mounting bracket • Left or right side mounting Specifications • Brake force: min. 4,000N • Accuracy: +/- 0.001in/ft (+/- 0.1mm/m) • Repeat accuracy: +/-0.004in (+/-0.1mm) • Measuring length: standard up to 65ft, others on request • Total length: measuring length + 2ft (0.6m) • Max. length: up to 65ft (20m) • Controller: Easy to read LED with actual, demand, and quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller • Working table • Tilt feed table
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Automatic Stop / Pushing System - PDE - Hymark/Kentucky Gauge
Owensboro, KY, USA
Heavy Duty Automatic Stop / Pushing System
PDE
Heavy Duty Automatic Stop / Pushing System PDE
The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its pneumatic retract and arm lift, the PDE is designed for high productivity steel applications. Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position controller with control stand • Moving carrier with DC servomotor and encoder • Moving carrier and cables integrated in an aluminum profile • Backstop for multiple piece handling • Pneumatic Auto-brake system for maximum holding force • Pneumatic retract function with shock absorption • Mounting bracket • Left or right side mounting Specifications • Brake force: min. 4,000N • Accuracy: +/- 0.001in/ft (+/- 0.1mm/m) • Repeat accuracy: +/-0.004in (+/-0.1mm) • Measuring length: standard up to 65ft, others on request • Total length: measuring length + 2ft (0.6m) • Max. length: up to 65ft (20m) • Controller: Easy to read LED with actual, demand, and quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller • Working table • Tilt feed table

The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its pneumatic retract and arm lift, the PDE is designed for high productivity steel applications. Moving carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine.

Features
• Position controller with control stand
• Moving carrier with DC servomotor and encoder
• Moving carrier and cables integrated in an aluminum profile
• Backstop for multiple piece handling
• Pneumatic Auto-brake system for maximum holding force
• Pneumatic retract function with shock absorption
• Mounting bracket
• Left or right side mounting
Specifications
Brake force: min. 4,000N
• Accuracy: +/- 0.001in/ft (+/- 0.1mm/m)
• Repeat accuracy: +/-0.004in (+/-0.1mm)
• Measuring length: standard up to 65ft, others on request
• Total length: measuring length + 2ft (0.6m)
• Max. length: up to 65ft (20m)
• Controller: Easy to read LED with actual, demand, and quantity display, and 1000 line program memory
Options
• Position controller with RS232 interface and miter cut calculation
• Pneumatic gauge arm lift & lower
• A/C motor driven conveyors with manual speed control
Accessories
• Infeed roller table
• Material stand with single roller
• Working table
• Tilt feed table

Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Stock and Strip Feeders
Product Number PDE
Product Name Heavy Duty Automatic Stop / Pushing System
Unlock Full Specs
to access all available technical data

Similar Products