Hymark/Kentucky Gauge 6 Digit LCD Display LD141

Description
Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm RS232 interface (optional)
Description
Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm RS232 interface (optional)

Suppliers

Company
Product
Description
Supplier Links
6 Digit LCD Display - LD141 - Hymark/Kentucky Gauge
Owensboro, KY, USA
6 Digit LCD Display
LD141
6 Digit LCD Display LD141
Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm RS232 interface (optional)

Quasi-absolute LCD display, 14 mm height
Max. display accuracy 0,01 mm or 1/64 inch
Actual value memory
Linear & Angular display mode
Compact OEM version without housing
Reading distance sensor/tape up to 1 mm
RS232 interface (optional)

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Liquid Crystal Display (LCD) Modules
Product Number LD141
Product Name 6 Digit LCD Display
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
Number of Lines 1
Characters per Line 6
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 8851487 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
Display Modules - LCD, OLED, Graphic - 1613-1326-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LTAM8_A23_P(+VEE) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight None
Viewing Area Width 183 mm (7.2 inch)
View Details