Hymark/Kentucky Gauge 6 Digit LCD Display LD111

Description
Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm
Description
Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm

Suppliers

Company
Product
Description
Supplier Links
6 Digit LCD Display - LD111 - Hymark/Kentucky Gauge
Owensboro, KY, USA
6 Digit LCD Display
LD111
6 Digit LCD Display LD111
Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm

Quasi-absolute LCD display
Max. display accuracy 0,01 mm or 1/64 inch
Actual value memory
Linear and Angular display mode
Compact OEM version without housing
Reading distance sensor/tape up to 1 mm

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Liquid Crystal Display (LCD) Modules
Product Number LD111
Product Name 6 Digit LCD Display
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
Number of Lines 1
Characters per Line 6
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543543 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2147-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 53.86 mm (2.12 inch)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details