Hydrofarm, Inc. Xtrasun 1kw 120/240v HPS/MH XTE1D

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Xtrasun Dual Voltage (120/240) E-Ballast has all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps. More lumen output compared to other brands The only units on the market to pass strenuous UL testing Constructed from only the best components from USA, Japan and China Compatible with major lamp brands and types Generator compatible 5-year warranty; unsurpassed in the industry Universal reflector adaptor included Backed by Hydrofarm’s no hassle service Patented lock & seal BAREF lamp cord installed Internal surge protection Internal resin coating protects components for long life Pre-installed rubber feet
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Xtrasun Dual Voltage (120/240) E-Ballast has all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps. More lumen output compared to other brands The only units on the market to pass strenuous UL testing Constructed from only the best components from USA, Japan and China Compatible with major lamp brands and types Generator compatible 5-year warranty; unsurpassed in the industry Universal reflector adaptor included Backed by Hydrofarm’s no hassle service Patented lock & seal BAREF lamp cord installed Internal surge protection Internal resin coating protects components for long life Pre-installed rubber feet

Suppliers

Company
Product
Description
Supplier Links
Xtrasun 1kw 120/240v HPS/MH - XTE1D - Hydrofarm, Inc.
Petaluma, CA, USA
Xtrasun 1kw 120/240v HPS/MH
XTE1D
Xtrasun 1kw 120/240v HPS/MH XTE1D
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Xtrasun Dual Voltage (120/240) E-Ballast has all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps. More lumen output compared to other brands The only units on the market to pass strenuous UL testing Constructed from only the best components from USA, Japan and China Compatible with major lamp brands and types Generator compatible 5-year warranty; unsurpassed in the industry Universal reflector adaptor included Backed by Hydrofarm’s no hassle service Patented lock & seal BAREF lamp cord installed Internal surge protection Internal resin coating protects components for long life Pre-installed rubber feet

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Xtrasun Dual Voltage (120/240) E-Ballast has all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps.

  • More lumen output compared to other brands
  • The only units on the market to pass strenuous UL testing
  • Constructed from only the best components from USA, Japan and China
  • Compatible with major lamp brands and types
  • Generator compatible
  • 5-year warranty; unsurpassed in the industry
  • Universal reflector adaptor included
  • Backed by Hydrofarm’s no hassle service
  • Patented lock & seal BAREF lamp cord installed
  • Internal surge protection
  • Internal resin coating protects components for long life
  • Pre-installed rubber feet

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number XTE1D
Product Name Xtrasun 1kw 120/240v HPS/MH
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable - PHE600D - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Open Core and Coil HID Ballast - GEM150048TAC5-5-48T - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
FLUORESCENT ELECTRONIC DIMMING BALLAST - H3DT832GU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details